2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 20-TSSOP -40 to 125
IC DAC 16/24/32BIT 384K 20TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1236485-PCM5101AQPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC DAC 16/24/32BIT 384K 20TSSOP
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | LIXINC Electronics Co., Limited | |
---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
Product Number | PCM5101AQPWRQ1 | PCM5101AQPWRQ1 | 1236485-PCM5101AQPWRQ1 | PCM5101AQPWRQ1 |
Product Name | PCM5101A-Q1 2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101AQPWRQ1 | Integrated Circuits |
Interface Type | HW | |||
Package Type | TSSOP | SSOP | SOP; SSOP; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | |
Screening Level | Automotive | |||
Resolution | 32 bits | 16 to 32 bits |