Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM69AP-J PCM69AP-J

Description
Manufacturer: Texas Instruments Win Source Part Number: 138040-PCM69AP-J Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: PCM Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138040-PCM69AP-J Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: PCM Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM69AP-J
138040-PCM69AP-J
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM69AP-J 138040-PCM69AP-J
Manufacturer: Texas Instruments Win Source Part Number: 138040-PCM69AP-J Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: PCM Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138040-PCM69AP-J
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: PCM
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP Digital-to-Analog Converter IC
768-PCM69AP-J
DIP Digital-to-Analog Converter IC 768-PCM69AP-J
SERIAL INPUT LOADING, 18-BIT DAC, PDIP16, PLASTIC, DIP-16 Product overview: PCM69AP-J from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM69AP-J can be used for catalog matching and distributor lookup.

SERIAL INPUT LOADING, 18-BIT DAC, PDIP16, PLASTIC, DIP-16 Product overview: PCM69AP-J from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM69AP-J can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM69AP-J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM69AP-J
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM69AP-J
IC DAC/AUDIO 18BIT 16DIP

IC DAC/AUDIO 18BIT 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 138040-PCM69AP-J 768-PCM69AP-J PCM69AP-J
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM69AP-J DIP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type PCM
Unlock Full Specs
to access all available technical data