The PCM1795 is a monolithic CMOS stereo audio digital-to-analog converter with 32-bit resolution and a differential current output of 3.9 mA peak, designed for high-fidelity audio applications. It supports sampling rates up to 200 kHz and accepts 16-, 24-, and 32-bit PCM and DSD data formats in I2S, left-justified, or standard PCM formats. The device features a dynamic range of 123 dB and THD+N of 0.0005%, with an 8× oversampling digital filter offering -98 dB stop-band attenuation. It operates from dual power supplies: 5 V for digital and 3.3 V for analog, and includes user-programmable controls via SPI or I2C. The PCM1795DBR is packaged in a 28-pin SSOP with a body size of 10.20 mm by 5.30 mm and is rated for operation from -25 °C to 85 °C.
32-bit, 192kHz Sampling, Advanced Segment, Audio Stereo DAC 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236402-PCM1795DBR
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 5V
Data Interface: DSD, PCM
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1795
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): PCM1795DB;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
32-bit 192kHz Audio Stereo DAC, 2ch, Serial, 5V, SSOP Product overview: PCM1795DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, Dual, 192kHz, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, Dual, 192kHz, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1795DBR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 32BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1795DBR | 1236402-PCM1795DBR | 768-PCM1795DBR | PCM1795DBR |
| Product Name | PCM1795 32-bit, 192kHz Sampling, Advanced Segment, Audio Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1795DBR | 32-bit Dual 192kHz 5V Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; SPI,I2C,TDMCA | DSD, PCM | Serial | |
| Package Type | SSOP | SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |