Texas Instruments PCM1725 97dB SNR Stereo DAC PCM1725D

Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote
Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1725D is a stereo digital-to-analog converter (DAC) from Texas Instruments, designed for low-cost consumer audio applications. It operates with a 256f_S or 384f_S system clock and supports 16-bit input data at sampling frequencies ranging from 16kHz to 96kHz, utilizing an 8X oversampling digital filter. The device features a dynamic range of 95dB and a signal-to-noise ratio (SNR) of 97dB, making it suitable for high-quality audio output. The PCM1725D includes a third-order delta-sigma modulator, a digital interpolation filter, and an analog output amplifier, all integrated into a compact 14-pin SOIC package. It accepts audio data in both standard and I2S formats, and the digital filter provides de-emphasis for 44.1kHz signals. The device operates within a power supply range of 4.5V to 5.5V and consumes a typical supply current of 13mA. Its operational temperature range is from -25°C to +85°C, ensuring reliability in various environments. This DAC is ideal for applications requiring CD-quality audio performance.

Datasheet Summary
Powered by GS/AI

The PCM1725D is a stereo digital-to-analog converter (DAC) from Texas Instruments, designed for low-cost consumer audio applications. It operates with a 256f_S or 384f_S system clock and supports 16-bit input data at sampling frequencies ranging from 16kHz to 96kHz, utilizing an 8X oversampling digital filter. The device features a dynamic range of 95dB and a signal-to-noise ratio (SNR) of 97dB, making it suitable for high-quality audio output. The PCM1725D includes a third-order delta-sigma modulator, a digital interpolation filter, and an analog output amplifier, all integrated into a compact 14-pin SOIC package. It accepts audio data in both standard and I2S formats, and the digital filter provides de-emphasis for 44.1kHz signals. The device operates within a power supply range of 4.5V to 5.5V and consumes a typical supply current of 13mA. Its operational temperature range is from -25°C to +85°C, ensuring reliability in various environments. This DAC is ideal for applications requiring CD-quality audio performance.

Suppliers

Company
Product
Description
Supplier Links
PCM1725 97dB SNR Stereo DAC - PCM1725D - Texas Instruments
Dallas, TX, United States
PCM1725 97dB SNR Stereo DAC
PCM1725D
PCM1725 97dB SNR Stereo DAC PCM1725D
97dB SNR Stereo DAC 14-SOIC

97dB SNR Stereo DAC 14-SOIC

Buy Now Datasheet
 - PCM1725D - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO14

D/A Converter, 1 Func, Serial Input Loading, PDSO14

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725D
1236371-PCM1725D
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725D 1236371-PCM1725D
Manufacturer: Texas Instruments Win Source Part Number: 1236371-PCM1725D Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236371-PCM1725D
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-PCM1725D
SOIC Digital-to-Analog Converter IC 768-PCM1725D
97dB SNR Stereo DAC 14-SOIC Product overview: PCM1725D from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725D can be used for catalog matching and distributor lookup.

97dB SNR Stereo DAC 14-SOIC Product overview: PCM1725D from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DAC 16BIT STEREO 96KHZ 14SOIC - 815-PCM1725D - Utmel Electronic Limited
Hong Kong, China
IC DAC 16BIT STEREO 96KHZ 14SOIC
815-PCM1725D
IC DAC 16BIT STEREO 96KHZ 14SOIC 815-PCM1725D
IC DAC 16BIT STEREO 96KHZ 14SOIC

IC DAC 16BIT STEREO 96KHZ 14SOIC

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1725D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1725D
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1725D
IC DAC/AUDIO 16BIT 96K 14SOIC

IC DAC/AUDIO 16BIT 96K 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1725D PCM1725D 1236371-PCM1725D 768-PCM1725D 815-PCM1725D PCM1725D
Product Name PCM1725 97dB SNR Stereo DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725D SOIC Digital-to-Analog Converter IC IC DAC 16BIT STEREO 96KHZ 14SOIC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial Serial; I2S
Package Type SOIC; SOIC14 SOIC SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC
Packing Method Tube; Tube Tube; Tube Tube; Bulk; Bulk,Tube
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ADC10030CIVT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1354496-AMC3336DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers