112dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
24-Bit Stereo DAC, 112dB SNR, 384kS/s, I2S, 3.3V, 2VRMS, 20-TSSOP Product overview: PCM5102PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236487-PCM5102PW
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PCM5102PWR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC DAC 16/24/32BIT 384K 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5102PW | 768-PCM5102PW | 1236487-PCM5102PW | PCM5102PW |
| Product Name | PCM5102 112dB Stereo DAC with 2VRMS output and Integrated Audio PLL | 3.3V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5102PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I2S, Serial, 3-WIRE | |||
| Package Type | TSSOP | SSOP | ||
| Resolution | 32 bits |