The PCM56P-K is a 16-bit monolithic digital-to-analog converter designed for audio applications, packaged in a 16-pin plastic DIP. It operates with power supplies ranging from -5V to -12V, featuring a ±3.0V bipolar voltage output, 1.5μs typical settling time, and typically -92dB maximum total harmonic distortion at full-scale input. The device exhibits 15-bit monotonicity, 96dB dynamic range, and no external components are required for basic operation. It meets the EIAJ STC-007 standard and is specified for operation from 0°C to +70°C.
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 087095-PCM56P-K
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: PCM
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.75 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
16-Bit Serial DAC, 666kS/s, Dual 5V, PDIP Product overview: PCM56P-K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM56P-K can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM56P-K | 087095-PCM56P-K | 768-PCM56P-K |
| Product Name | PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56P-K | 16-bit Dual 5V Digital-to-Analog Converter IC |
| Interface Type | PCM | Serial | |
| Package Type | DIP; PDIP; 16-PDIP | PDIP | |
| Packing Method | Tube; Tube/Rail |