Texas Instruments PCM5141 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP PCM5141PWR

Description
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85
Request a Quote Datasheet
Description
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5141 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP - PCM5141PWR - Texas Instruments
Dallas, TX, United States
PCM5141 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP
PCM5141PWR
PCM5141 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP PCM5141PWR
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85

2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 2V TSSOP Digital-to-Analog Converter IC
768-PCM5141PWR
32-bit 2V TSSOP Digital-to-Analog Converter IC 768-PCM5141PWR
32-bit 384KS/s Stereo DAC, 106dB SNR, 2V RMS, I2C/SPI, TSSOP Product overview: PCM5141PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 2V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5141PWR can be used for catalog matching and distributor lookup.

32-bit 384KS/s Stereo DAC, 106dB SNR, 2V RMS, I2C/SPI, TSSOP Product overview: PCM5141PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 2V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5141PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5141PWR
791582-PCM5141PWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5141PWR 791582-PCM5141PWR
Manufacturer: Texas Instruments Win Source Part Number: 791582-PCM5141PWR Series: DirectPath Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 1.65 V ~ 3.46 V Data Interface: PCM Resolution (Bits): 16 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Family Name: PCM5141 Categories: Integrated Circuits (ICs) Sampling Rate: 384k Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): PCM5141PW; Introduction Date: August 20, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 791582-PCM5141PWR
Series: DirectPath
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 3.46 V
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Family Name: PCM5141
Categories: Integrated Circuits (ICs)
Sampling Rate: 384k
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): PCM5141PW;
Introduction Date: August 20, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM5141PWR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5141PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5141PWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5141PWR
IC DAC 16/24/32BIT 384K 28TSSOP

IC DAC 16/24/32BIT 384K 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5141PWR 768-PCM5141PWR 791582-PCM5141PWR PCM5141PWR PCM5141PWR
Product Name PCM5141 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 32-bit 2V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5141PWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; I2C,SPI,HW I2C, SPI, Serial PCM Serial
Package Type TSSOP TSSOP SSOP SOP; SSOP; TSSOP28 SSOP
Screening Level Catalog
Resolution 32 bits 32 bits
Unlock Full Specs
to access all available technical data