Texas Instruments PCM1718 100dB SNR Stereo DAC PCM1718E

Description
100dB SNR Stereo DAC 20-SSOP
Request a Quote Datasheet
Description
100dB SNR Stereo DAC 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1718 100dB SNR Stereo DAC - PCM1718E - Texas Instruments
Dallas, TX, United States
PCM1718 100dB SNR Stereo DAC
PCM1718E
PCM1718 100dB SNR Stereo DAC PCM1718E
100dB SNR Stereo DAC 20-SSOP

100dB SNR Stereo DAC 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1718E
1086989-PCM1718E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1718E 1086989-PCM1718E
Manufacturer: Texas Instruments Win Source Part Number: 1086989-PCM1718E Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086989-PCM1718E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1718E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
 - PCM1718E - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM1718E
Digital-to-Analog Converter IC 768-PCM1718E
PCM1718 100DB SNR STEREO DAC Product overview: PCM1718E from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1718E can be used for catalog matching and distributor lookup.

PCM1718 100DB SNR STEREO DAC Product overview: PCM1718E from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1718E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number PCM1718E 1086989-PCM1718E PCM1718E 768-PCM1718E
Product Name PCM1718 100dB SNR Stereo DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1718E Digital-to-Analog Converter IC
Interface Type I2S Serial I2S
Package Type SOP; SSOP; 20-SSOP SOP; SSOP; SSOP20 Bulk
Packing Method Tube; Tube/Rail Tube; Tube Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ADC0838-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0838CIWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC08B3000 8-Bit, 3 GSPS, High Performance, Low Power A/D Converter with 4K Buffer - ADC08B3000CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
6 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers