The PCM5101 is a stereo digital-to-analog converter with a 2.1V RMS ground-centered output, eliminating the need for DC-blocking capacitors. It features an integrated audio PLL, supports sample rates up to 384 kHz, and accepts 16- to 32-bit PCM audio data in I2S or left-justified formats. The device provides a dynamic range and SNR of 106 dB and a THD+N of -92 dB at 3.3 V operation. It is packaged in a 20-pin TSSOP and operates from -25°C to 85°C.
106dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
106dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85 Product overview: PCM5101PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5101PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026592-PCM5101PWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Sampling Rate: 384k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC DAC 16/24/32BIT 384K 20TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5101PWR | 768-PCM5101PWR | 026592-PCM5101PWR | PCM5101PWR |
| Product Name | PCM5101 106dB Stereo DAC with 2VRMS output and Integrated Audio PLL | TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101PWR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | PCM | ||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | SSOP | |
| Resolution | 32 bits | |||
| Dissipation | 92.4 milliwatts |