106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 209706-PCM1782DBQG4
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
24-Bit Stereo DAC, 192KS/s, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1782DBQG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1782DBQG4 | 209706-PCM1782DBQG4 | 768-PCM1782DBQG4 |
| Product Name | PCM1782 106dB SNR Stereo DAC (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQG4 | 5V SSOP Digital-to-Analog Converter IC |
| Interface Type | I2S | Serial, 3-WIRE | |
| Package Type | SOP; SSOP; 16-SSOP | SSOP | |
| Packing Method | Tube; Tube/Rail | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |