The PCM1803A is a single-ended, 24-bit, 96-kHz stereo analog-to-digital converter with a 20-pin SSOP package measuring 7.20 mm × 5.30 mm. It operates with a 5-V analog supply and 3.3-V digital supply, supports sampling rates from 16 kHz to 96 kHz, and offers a typical SNR of 103 dB and THD+N of -95 dB. The device includes programmable oversampling ratios of ×64 or ×128, a high-pass filter with a 0.84 Hz cutoff at 44.1 kHz, and configurable audio interface modes including I2S, left-justified, and right-justified formats. It supports master and slave operation and is rated for operation from -40°C to 85°C.
103dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
24-Bit 96kS/s Stereo ADC, 103dB SNR, Serial, 2Ch, 20-SSOP Product overview: PCM1803ADBRG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1803ADBRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 045653-PCM1803ADBRG4
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1803ADBRG4 | 768-PCM1803ADBRG4 | 045653-PCM1803ADBRG4 | PCM1803ADBRG4 |
| Product Name | PCM1803A 103dB SNR Stereo ADC with Single-Ended Inputs | Dual SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1803ADBRG4 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial | Serial; Serial | |
| Package Type | SSOP | SSOP | SOP; SSOP; 20-SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 60 milliwatts | 80 milliwatts |