The PCM1723 is a stereo audio digital-to-analog converter with a programmable PLL that derives 256fS or 384fS system clocks from a 27 MHz master clock. It supports 16-, 20-, or 24-bit input data in I2S or standard format, and operating sampling frequencies from 16 kHz to 96 kHz. The device is packaged in a 24-pin SSOP with dimensions of 8.2 mm by 5.3 mm and an operating temperature range of -25°C to +85°C. It has a dynamic range of 94 dB at 44.1 kHz and 91 dB at 96 kHz, a signal-to-noise ratio of 96 dB at 44.1 kHz, and channel separation of 93 dB. Analog output is configured for a 0.62 × VCC peak-to-peak voltage with a 5 kΩ AC load. The part includes selectable functions such as soft mute, digital attenuation, and de-emphasis.
96dB SNR Stereo DAC with Programmable PLL 24-SSOP
IC DAC 24BIT PROG PLL 24-SSOP Product overview: PCM1723E/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1723E/2KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236369-PCM1723E/2KG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1723E/2KG4 | 768-PCM1723E/2KG4 | 1236369-PCM1723E/2KG4 |
| Product Name | PCM1723 96dB SNR Stereo DAC with Programmable PLL | 24BIT SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1723E/2KG4 |
| Interface Type | Serial, 3-WIRE |