Texas Instruments 24BIT 192KHZ Digital-to-Analog Converter IC PCM1742KEG

Description
IC DAC 24BIT STER 192KHZ 16SSOP Product overview: PCM1742KEG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DAC 24BIT STER 192KHZ 16SSOP Product overview: PCM1742KEG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KEG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24BIT 192KHZ Digital-to-Analog Converter IC - 768-PCM1742KEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT 192KHZ Digital-to-Analog Converter IC
768-PCM1742KEG
24BIT 192KHZ Digital-to-Analog Converter IC 768-PCM1742KEG
IC DAC 24BIT STER 192KHZ 16SSOP Product overview: PCM1742KEG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KEG can be used for catalog matching and distributor lookup.

IC DAC 24BIT STER 192KHZ 16SSOP Product overview: PCM1742KEG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KEG
061305-PCM1742KEG
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KEG 061305-PCM1742KEG
Manufacturer: Texas Instruments Win Source Part Number: 061305-PCM1742KEG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061305-PCM1742KEG
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-PCM1742KEG 061305-PCM1742KEG
Product Name 24BIT 192KHZ Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KEG
Interface Type I2S I2S
Package Type Tube/Rail SOP; SSOP; 16-SSOP
Packing Method Tube/Rail Tube; Tube/Rail
Unlock Full Specs
to access all available technical data