Texas Instruments PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) PCM2704DBR

Description
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) - PCM2704DBR - Texas Instruments
Dallas, TX, United States
PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface)
PCM2704DBR
PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) PCM2704DBR
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85

98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) 28-SSOP -25 to 85

Buy Now Datasheet
Dual SSOP Digital-to-Analog Converter IC - 768-PCM2704DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SSOP Digital-to-Analog Converter IC
768-PCM2704DBR
Dual SSOP Digital-to-Analog Converter IC 768-PCM2704DBR
16b 48kS/s USB DAC, 98dB SNR, 2ch, SSOP Product overview: PCM2704DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2704DBR can be used for catalog matching and distributor lookup.

16b 48kS/s USB DAC, 98dB SNR, 2ch, SSOP Product overview: PCM2704DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2704DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM2704DBR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
 - PCM2704DBR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704DBR
082075-PCM2704DBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704DBR 082075-PCM2704DBR
Manufacturer: Texas Instruments Win Source Part Number: 082075-PCM2704DBR Packaging: Reel - TR Type: Audio Data Interface: SPI, USB Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 48k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082075-PCM2704DBR
Packaging: Reel - TR
Type: Audio
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM2704DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM2704DBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM2704DBR
IC AUDIO 16BIT 48K 28SSOP

IC AUDIO 16BIT 48K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM2704DBR 768-PCM2704DBR PCM2704DBR 082075-PCM2704DBR PCM2704DBR
Product Name PCM2704 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (Ext. ROM Interface) Dual SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2704DBR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI, USB, Serial Serial SPI; SPI, USB
Package Type SSOP SOP; SSOP; SSOP28 SOP; SSOP; 28-SSOP SSOP
Resolution 16 bits
Unlock Full Specs
to access all available technical data