Texas Instruments PCM1742 106dB SNR Stereo DAC PCM1742KE/2K

Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet
Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1742 106dB SNR Stereo DAC - PCM1742KE/2K - Texas Instruments
Dallas, TX, United States
PCM1742 106dB SNR Stereo DAC
PCM1742KE/2K
PCM1742 106dB SNR Stereo DAC PCM1742KE/2K
106dB SNR Stereo DAC 16-SSOP

106dB SNR Stereo DAC 16-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1742KE/2K
5V SSOP Digital-to-Analog Converter IC 768-PCM1742KE/2K
24-Bit 192KS/s Stereo DAC, 106dB SNR, 3-Wire Serial, 5V, SSOP Product overview: PCM1742KE/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KE/2K can be used for catalog matching and distributor lookup.

24-Bit 192KS/s Stereo DAC, 106dB SNR, 3-Wire Serial, 5V, SSOP Product overview: PCM1742KE/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KE/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1742KE/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KE/2K
026535-PCM1742KE/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KE/2K 026535-PCM1742KE/2K
Manufacturer: Texas Instruments Win Source Part Number: 026535-PCM1742KE/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM1742 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): CS43122-KSR; CS43122-KSZR; CS43122-KS; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026535-PCM1742KE/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1742
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): CS43122-KSR; CS43122-KSZR; CS43122-KS;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1742KE/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1742KE/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1742KE/2K
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1742KE/2K 768-PCM1742KE/2K PCM1742KE/2K 026535-PCM1742KE/2K PCM1742KE/2K
Product Name PCM1742 106dB SNR Stereo DAC 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KE/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI Serial, 3-WIRE Serial I2S
Package Type SSOP SSOP SOP; SSOP; SSOP16 SOP; SSOP; 16-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data