The PCM1772 is a low-voltage, low-power stereo audio digital-to-analog converter with a built-in lineout amplifier, designed for portable audio applications. It operates from a single 1.6-V to 3.6-V supply and dissipates 6 mW at 2.4 V. The device supports sampling rates from 5 kHz to 50 kHz and accepts 16-, 20-, or 24-bit audio data in left-justified, right-justified, or I2S formats. It features a dynamic range of 98 dB and THD+N of 0.007% at 0 dB. The PCM1772PWRG4 variant is housed in a TSSOP-16 package and operates from 0 °C to 70 °C. It includes software control for digital attenuation, soft mute, and de-emphasis, and is 3.3-V tolerant on digital inputs.
98dB SNR Low-Power Stereo DAC with line-out (S/W Control) 16-TSSOP 0 to 70
24-Bit Stereo Audio DAC IC, 48KS/s, Serial, 2.4V, 98dB SNR, TSSOP Product overview: PCM1772PWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1772PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236389-PCM1772PWRG4
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.6 V ~ 3.6 V
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: PCM1772
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AK4370VN; PCM1772PW; PCM1772PWG4;
Introduction Date: August 05, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1772PWRG4 | 768-PCM1772PWRG4 | 1236389-PCM1772PWRG4 |
| Product Name | PCM1772 98dB SNR Low-Power Stereo DAC with line-out (S/W Control) | 2.4V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1772PWRG4 |
| Interface Type | SPI | Serial, 3-WIRE | I2S |
| Package Type | TSSOP,VQFN | TSSOP | SSOP |
| Screening Level | Catalog | ||
| Resolution | 24 bits | 24 bits |