Texas Instruments PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs PCM1808PWR

Description
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs - PCM1808PWR - Texas Instruments
Dallas, TX, United States
PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs
PCM1808PWR
PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs PCM1808PWR
99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85

99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PWR
026569-PCM1808PWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PWR 026569-PCM1808PWR
Manufacturer: Texas Instruments Win Source Part Number: 026569-PCM1808PWR Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM1808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Sampling Rate: 96k Alternative Parts (Cross-Reference): AD7191BRUZ-REEL; AD7191BRUZ; PCM1808PWRG4; Introduction Date: February 24, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026569-PCM1808PWR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Alternative Parts (Cross-Reference): AD7191BRUZ-REEL; AD7191BRUZ; PCM1808PWRG4;
Introduction Date: February 24, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
96kHz 5V TSSOP Analog-to-Digital Converter IC
768-PCM1808PWR
96kHz 5V TSSOP Analog-to-Digital Converter IC 768-PCM1808PWR
24-bit 96kHz Stereo ADC, 101dB SNR, Serial, 5V, TSSOP Product overview: PCM1808PWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 96kHz, 5V, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1808PWR can be used for catalog matching and distributor lookup.

24-bit 96kHz Stereo ADC, 101dB SNR, Serial, 5V, TSSOP Product overview: PCM1808PWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 96kHz, 5V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 96kHz, 5V, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1808PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - PCM1808PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
PCM1808PWR
ADC/DAC/Data Conversion >> ADC/DAC - Specialized PCM1808PWR
24 serial TSSOP-14 ADC/DAC - Specialized ROHS

24 serial TSSOP-14 ADC/DAC - Specialized ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1808PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1808PWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1808PWR
IC ADC/AUDIO 24BIT 96K 14TSSOP

IC ADC/AUDIO 24BIT 96K 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1808PWR 026569-PCM1808PWR 768-PCM1808PWR PCM1808PWR PCM1808PWR
Product Name PCM1808 99dB SNR Stereo ADC with Single-Ended Inputs Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808PWR 96kHz 5V TSSOP Analog-to-Digital Converter IC ADC/DAC/Data Conversion >> ADC/DAC - Specialized Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial; Serial Serial Serial; serial
Package Type TSSOP SOP; SSOP; TSSOP; 14-TSSOP TSSOP SSOP; TSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits 24 bits
Dissipation 62 milliwatts 81 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers
ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0831BCN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI
Package Type Tube
Packing Method Tube
View Details
4 suppliers
AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers