Texas Instruments PCM1808-Q1 Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs PCM1808QPWRQ1

Description
Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1808-Q1 Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs - PCM1808QPWRQ1 - Texas Instruments
Dallas, TX, United States
PCM1808-Q1 Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs
PCM1808QPWRQ1
PCM1808-Q1 Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs PCM1808QPWRQ1
Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 125

Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 125

Buy Now Datasheet
Automotive TSSOP Analog-to-Digital Converter IC - 768-PCM1808QPWRQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive TSSOP Analog-to-Digital Converter IC
768-PCM1808QPWRQ1
Automotive TSSOP Analog-to-Digital Converter IC 768-PCM1808QPWRQ1
Automotive 24-bit, 99-dB SNR, 96-kHz stereo ADC with single-ended inputs 14-TSSOP -40 to 125 Product overview: PCM1808QPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1808QPWRQ1 can be used for catalog matching and distributor lookup.

Automotive 24-bit, 99-dB SNR, 96-kHz stereo ADC with single-ended inputs 14-TSSOP -40 to 125 Product overview: PCM1808QPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1808QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808QPWRQ1
1087005-PCM1808QPWRQ1
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808QPWRQ1 1087005-PCM1808QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1087005-PCM1808QPWRQ 1 Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1087005-PCM1808QPWRQ1
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1808QPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1808QPWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1808QPWRQ1
IC ADC/AUDIO 24BIT 96K 14TSSOP

IC ADC/AUDIO 24BIT 96K 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1808QPWRQ1 768-PCM1808QPWRQ1 1087005-PCM1808QPWRQ1 PCM1808QPWRQ1
Product Name PCM1808-Q1 Automotive Catalog 99dB SNR Stereo ADC with Single-Ended Inputs Automotive TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1808QPWRQ1 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial Serial; Serial
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 14-TSSOP SSOP
Screening Level Automotive
Resolution 24 bits 24 bits
Dissipation 62 milliwatts 81 milliwatts
Unlock Full Specs
to access all available technical data