Texas Instruments Interface - Interface - CODECs - PCM2900CDBR PCM2900CDBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1087023-PCM2900CDBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2900C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900CDB; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1087023-PCM2900CDBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2900C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900CDB; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - PCM2900CDBR - 1087023-PCM2900CDBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - PCM2900CDBR
1087023-PCM2900CDBR
Interface - Interface - CODECs - PCM2900CDBR 1087023-PCM2900CDBR
Manufacturer: Texas Instruments Win Source Part Number: 1087023-PCM2900CDBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2900C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900CDB; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087023-PCM2900CDBR
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2900C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3.1 V to 3.5 V
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2900CDB;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual 5V SSOP Analog-to-Digital Converter IC - 716-PCM2900CDBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5V SSOP Analog-to-Digital Converter IC
716-PCM2900CDBR
Dual 5V SSOP Analog-to-Digital Converter IC 716-PCM2900CDBR
16b USB Audio CODEC, 2ch ADC/DAC, 89dB SNR, 5V, SSOP Product overview: PCM2900CDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5V, SSOP, Analog-to-Digital Converter IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900CDBR can be used for catalog matching and distributor lookup.

16b USB Audio CODEC, 2ch ADC/DAC, 89dB SNR, 5V, SSOP Product overview: PCM2900CDBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 5V, SSOP, Analog-to-Digital Converter IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2900CDBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1087023-PCM2900CDBR 716-PCM2900CDBR
Product Name Interface - Interface - CODECs - PCM2900CDBR Dual 5V SSOP Analog-to-Digital Converter IC
Interface Type USB USB, Serial
Package Type SOP; SSOP; 28-SSOP SSOP
Packing Method Tape Reel; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1265253-SI8900D-A01-GS - Win Source Electronics
Specs
Interface Type UART
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD574AJP - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details