Triple 10-bit 180-MSPS graphics and video DAC with three current-steering DACs designed to drive double-terminated 75-Ω video loads directly, operating from 3.3-V analog and 1.8-V digital supplies. Features include internal voltage reference, bi-level sync and blank level generation, and 1.8-V compatible digital inputs. Packaged in a 48-pin HTQFP (PHP) PowerPAD™ with operating temperature range of 0°C to 70°C.
Triple 10-Bit 180-MSPS Graphics and Video DAC 48-HTQFP 0 to 70
10-Bit 3-Ch 180MSPS DAC, Parallel Interface, HTQFP Product overview: THS8136PHPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8136PHPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1267272-THS8136PHPR
Packaging: Reel - TR
Type: Video DAC
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 1.95 V, 3 V ~ 3.6 V
Data Interface: Parallel
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Family Name: THS8136
Categories: Integrated Circuits (ICs)
Sampling Rate: 180M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-HTQFP (7x7)
Alternative Parts (Cross-Reference): CDK3404ATQ48; THS8136PHP; THS8136IPHPR;
Introduction Date: July 31, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC VIDEO DAC 10BIT 180M 48HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS8136PHPR | 768-THS8136PHPR | 1267272-THS8136PHPR | THS8136PHPR |
| Product Name | THS8136 Triple 10-Bit 180-MSPS Graphics and Video DAC | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8136PHPR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | QFP | ||
| Resolution | 10 bits | |||
| Dissipation | 475 milliwatts |