The PCM1795 is a stereo audio digital-to-analog converter with 32-bit resolution and a differential current output of 3.9mA peak, supporting sampling rates up to 200 kHz and accepting PCM and DSD audio formats. It is housed in a 28-pin SSOP package measuring 10.20mm by 5.30mm and operates from -25°C to 85°C. The device features a dynamic range of 123dB and THD+N of 0.0005%, with built-in digital attenuation from 0dB to -120dB in 0.5dB steps, and offers I2C and SPI serial control for programmable mode settings.
32-bit, 192kHz Sampling, Advanced Segment, Audio Stereo DAC 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236401-PCM1795DB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): PCM1795DBR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
32-bit 192kHz Audio Stereo DAC, Serial/I2C, 2-Ch, 28-SSOP Product overview: PCM1795DB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 192kHz, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 192kHz, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1795DB can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 32BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1795DB | 1236401-PCM1795DB | 768-PCM1795DB | PCM1795DB |
| Product Name | PCM1795 32-bit, 192kHz Sampling, Advanced Segment, Audio Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1795DB | 32-bit 192kHz SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; SPI,I2C,TDMCA | Serial, I2C | ||
| Package Type | SSOP | SSOP | SSOP | |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits |