Texas Instruments PCM1738 117dB SNR Stereo DAC PCM1738E/2K

Description
117dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet
Description
117dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1738 117dB SNR Stereo DAC - PCM1738E/2K - Texas Instruments
Dallas, TX, United States
PCM1738 117dB SNR Stereo DAC
PCM1738E/2K
PCM1738 117dB SNR Stereo DAC PCM1738E/2K
117dB SNR Stereo DAC 28-SSOP

117dB SNR Stereo DAC 28-SSOP

Buy Now Datasheet
 - PCM1738E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
SSOP Digital-to-Analog Converter IC - 768-PCM1738E/2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1738E/2K
SSOP Digital-to-Analog Converter IC 768-PCM1738E/2K
117dB SNR Stereo DAC 28-SSOP Product overview: PCM1738E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1738E/2K can be used for catalog matching and distributor lookup.

117dB SNR Stereo DAC 28-SSOP Product overview: PCM1738E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1738E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1356285-PCM1738E/2K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1356285-PCM1738E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1356285-PCM1738E/2K
Win Source Part Number: 1356285-PCM1738E/2K Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Package: Tape & Reel Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: DAC, Audio MSL Level: 1 (Unlimited) Mfr: Texas Instruments Product Status: Active Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Base Product Number: PCM1738 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 5V Number of Channels: 2 Data Interface: I²S Sampling Rate (Per Second): 200k Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital

Win Source Part Number: 1356285-PCM1738E/2K
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Package: Tape & Reel
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: DAC, Audio
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Base Product Number: PCM1738
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V, 5V
Number of Channels: 2
Data Interface: I²S
Sampling Rate (Per Second): 200k
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1738E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1738E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1738E/2K
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1738E/2K PCM1738E/2K 768-PCM1738E/2K 1356285-PCM1738E/2K PCM1738E/2K
Product Name PCM1738 117dB SNR Stereo DAC SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial, 3-WIRE I²S
Package Type SOP; SSOP; SSOP28 SSOP SSOP SSOP
Packing Method Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR),Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1019644-AMC3306M25DWER - Win Source Electronics
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Sample Rate 78 kSamples/Sec
View Details
2 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1305M25QDWQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - ADC083000CIYB - Rochester Electronics
Specs
Interface Type Parallel
Package Type QFP; QFP128
Packing Method Tray
View Details
4 suppliers
ADC102S021 2 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC102S021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers