Texas Instruments PCM1728 106dB SNR Stereo DAC PCM1728E/2K

Description
106dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet
Description
106dB SNR Stereo DAC 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1728 106dB SNR Stereo DAC - PCM1728E/2K - Texas Instruments
Dallas, TX, United States
PCM1728 106dB SNR Stereo DAC
PCM1728E/2K
PCM1728 106dB SNR Stereo DAC PCM1728E/2K
106dB SNR Stereo DAC 28-SSOP

106dB SNR Stereo DAC 28-SSOP

Buy Now Datasheet
SSOP Digital-to-Analog Converter IC - 768-PCM1728E/2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1728E/2K
SSOP Digital-to-Analog Converter IC 768-PCM1728E/2K
106dB SNR Stereo DAC 28-SSOP Product overview: PCM1728E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1728E/2K can be used for catalog matching and distributor lookup.

106dB SNR Stereo DAC 28-SSOP Product overview: PCM1728E/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1728E/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1728E/2K
061299-PCM1728E/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1728E/2K 061299-PCM1728E/2K
Manufacturer: Texas Instruments Win Source Part Number: 061299-PCM1728E/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061299-PCM1728E/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1728E/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO28

D/A Converter, 1 Func, Serial Input Loading, PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1728E/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1728E/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1728E/2K
IC DAC/AUDIO 24BIT 96K 28SSOP

IC DAC/AUDIO 24BIT 96K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1728E/2K 768-PCM1728E/2K 061299-PCM1728E/2K PCM1728E/2K PCM1728E/2K
Product Name PCM1728 106dB SNR Stereo DAC SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1728E/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial I2S Serial
Package Type SSOP SOP; SSOP; 28-SSOP SOP; SSOP; SSOP28 SSOP
Resolution 24 bits
Unlock Full Specs
to access all available technical data