The PCM5101 is a stereo digital-to-analog converter with a 2.1V RMS ground-centered output, eliminating the need for DC blocking capacitors. It features an integrated audio PLL, supports sample rates from 8 kHz to 384 kHz, and accepts 16- to 32-bit PCM data in I2S or left-justified formats. The device operates from a single 3.3V supply and includes intelligent mute control and pop-free operation. It is housed in a 20-pin TSSOP package with an operating temperature range of -25°C to 85°C.
106dB Stereo DAC with 2VRMS output and Integrated Audio PLL 20-TSSOP -25 to 85
32-bit Stereo DAC, 106dB SNR, 384kS/s, 2VRMS, I2S, 3.3V, TSSOP Product overview: PCM5101PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5101PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236486-PCM5101PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5101PW | 768-PCM5101PW | 1236486-PCM5101PW |
| Product Name | PCM5101 106dB Stereo DAC with 2VRMS output and Integrated Audio PLL | 32-bit 3.3V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5101PW |
| Interface Type | I2S, Serial |