Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP/1K PCM55HP/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 120257-PCM55HP/1K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: ±4.75 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 120257-PCM55HP/1K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: ±4.75 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP/1K
120257-PCM55HP/1K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP/1K 120257-PCM55HP/1K
Manufacturer: Texas Instruments Win Source Part Number: 120257-PCM55HP/1K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: ±4.75 V to 7.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120257-PCM55HP/1K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: Parallel
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: ±4.75 V to 7.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit SOIC Digital-to-Analog Converter IC - 768-PCM55HP/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit SOIC Digital-to-Analog Converter IC
768-PCM55HP/1K
16-bit SOIC Digital-to-Analog Converter IC 768-PCM55HP/1K
PARALLEL, WORD INPUT LOADING, 3us SETTLING TIME, 16-BIT DAC, PDSO24, GREEN, PLASTIC, SOIC-24 Product overview: PCM55HP/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM55HP/1K can be used for catalog matching and distributor lookup.

PARALLEL, WORD INPUT LOADING, 3us SETTLING TIME, 16-BIT DAC, PDSO24, GREEN, PLASTIC, SOIC-24 Product overview: PCM55HP/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM55HP/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM55HP/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM55HP/1K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM55HP/1K
IC DAC/AUDIO 16BIT 24SOIC

IC DAC/AUDIO 16BIT 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 120257-PCM55HP/1K 768-PCM55HP/1K PCM55HP/1K
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM55HP/1K 16-bit SOIC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel Parallel
Unlock Full Specs
to access all available technical data