98dB SNR Low-Power Stereo DAC with line-out (S/W Control) 16-TSSOP 0 to 70
IC DAC/AUDIO 24BIT 50K 16TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1772PWG4 | PCM1772PWG4 |
| Product Name | PCM1772 98dB SNR Low-Power Stereo DAC with line-out (S/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI | |
| Package Type | TSSOP,VQFN | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |