The PCM5121 is a stereo digital-to-analog converter with integrated audio processing functions, designed for applications requiring a 2.1-V RMS ground-centered output without DC-blocking capacitors. It operates from a single 3.3-V analog and 1.8-V or 3.3-V digital supply, supports 16-, 20-, 24-, and 32-bit PCM audio data up to 384 kHz, and includes an integrated PLL to eliminate the need for an external master clock. The device is packaged in a 28-pin TSSOP with a body size of 9.7 mm × 4.4 mm and operates from -25°C to 85°C.
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing 28-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236489-PCM5121PW
Series: DirectPath
Packaging: Tube
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 3.46 V
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Family Name: PCM5121
Categories: Integrated Circuits (ICs)
Sampling Rate: 384k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): PCM5121PWR;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PDSO28
2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing 28-TSSOP -25 to 85 Product overview: PCM5121PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5121PW can be used for catalog matching and distributor lookup.
IC DAC 16/24/32BIT 384K 28TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5121PW | 1236489-PCM5121PW | PCM5121PW | 768-PCM5121PW | PCM5121PW |
| Product Name | PCM5121 2V RMS DIRECTPATH 106dB Audio Stereo DAC with PCM interface and fixed Audio processing | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5121PW | 2V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C; I2C,SPI,HW | PCM | Serial | I2C, SPI, Serial | |
| Package Type | TSSOP | SSOP | SOP; SSOP; TSSOP28 | TSSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 32 bits | 32 bits | |||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |