Texas Instruments PCM1782 106dB SNR Stereo DAC (S/W Control) PCM1782DBQ

Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1782 106dB SNR Stereo DAC (S/W Control) - PCM1782DBQ - Texas Instruments
Dallas, TX, United States
PCM1782 106dB SNR Stereo DAC (S/W Control)
PCM1782DBQ
PCM1782 106dB SNR Stereo DAC (S/W Control) PCM1782DBQ
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQ
026550-PCM1782DBQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQ 026550-PCM1782DBQ
Manufacturer: Texas Instruments Win Source Part Number: 026550-PCM1782DBQ Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026550-PCM1782DBQ
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1782DBQ - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
 - PCM1782DBQ - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1782DBQ
SSOP Digital-to-Analog Converter IC 768-PCM1782DBQ
24b Stereo DAC 192kS/s 106dB SNR Serial 16-SSOP Product overview: PCM1782DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQ can be used for catalog matching and distributor lookup.

24b Stereo DAC 192kS/s 106dB SNR Serial 16-SSOP Product overview: PCM1782DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number PCM1782DBQ 026550-PCM1782DBQ PCM1782DBQ 768-PCM1782DBQ
Product Name PCM1782 106dB SNR Stereo DAC (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQ SSOP Digital-to-Analog Converter IC
Interface Type I2S Serial Serial, 3-WIRE
Package Type SOP; SSOP; 16-SSOP SOP; SSOP; SSOP16 SSOP
Packing Method Tube; Tube/Rail Tube; Tube
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Unlock Full Specs
to access all available technical data