123dB SNR Stereo DAC (H/W Control) 28-SSOP -25 to 85
24-Bit Stereo DAC, 192kS/s, 123dB SNR, Serial, 5V, SSOP Product overview: PCM1798DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1798DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026558-PCM1798DBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC DAC 24BIT STER 192KHZ 28-SSOP
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1798DBR | 768-PCM1798DBR | 026558-PCM1798DBR | 815-PCM1798DBR | PCM1798DBR |
| Product Name | PCM1798 123dB SNR Stereo DAC (H/W Control) | 5V SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1798DBR | IC DAC 24BIT STER 192KHZ 28-SSOP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial, 3-WIRE | PCM | Serial; PCM | |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP | SSOP; 28-SSOP (0.209, 5.30mm Width) | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |