132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85
132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85 Product overview: PCM1792DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1792DBR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO28
Manufacturer: Texas Instruments
Win Source Part Number: 209707-PCM1792DBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1792DBR | 768-PCM1792DBR | PCM1792DBR | 209707-PCM1792DBR | PCM1792DBR |
| Product Name | PCM1792 132dB SNR Highest Performance Stereo DAC (S/W Control) | SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1792DBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | I2C, Serial, 2-Wire, 4-WIRE | Serial | DSD, PCM | ||
| Package Type | SSOP | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP | SSOP | |
| Resolution | 24 bits |