Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM54HP PCM54HP

Description
Manufacturer: Texas Instruments Win Source Part Number: 045654-PCM54HP Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: ±4.75 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 045654-PCM54HP Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: ±4.75 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM54HP
045654-PCM54HP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM54HP 045654-PCM54HP
Manufacturer: Texas Instruments Win Source Part Number: 045654-PCM54HP Packaging: Tube/Rail Type: DAC, Audio Mounting: Through Hole Data Interface: Parallel Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PDIP Supply Voltage - Operating: ±4.75 V to 15.75 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 045654-PCM54HP
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: Parallel
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Supply Voltage - Operating: ±4.75 V to 15.75 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM54HP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, PDIP28

D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, PDIP28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM54HP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM54HP
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM54HP
IC DAC/AUDIO 16BIT 28DIP

IC DAC/AUDIO 16BIT 28DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 045654-PCM54HP PCM54HP PCM54HP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM54HP Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel; Parallel Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
10BIT Analog-to-Digital Converter IC - 700-SI8900B-A01-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type UART
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
6 suppliers