The PCM1804 is a stereo 24-bit ΔΣ analog-to-digital converter with fully differential analog inputs, supporting sampling rates up to 192 kHz and audio formats including PCM and DSD. It operates with a 5 V analog supply and 3.3 V digital supply, and dissipates 225 mW. The device is housed in a 28-pin SSOP package measuring 530 mm in length, 10.5 mm in width, and 4 mm in height, and is rated for operation from -10 °C to 70 °C.
112dB SNR Stereo ADC with Differential Inputs 28-SSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 026567-PCM1804DBR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1804
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): AD1555BP-REF; AD1555BPZRL; AD1555BPZ-REF ; AD1555APRL;
Introduction Date: December 19, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
24-Bit Stereo ADC, 111dB SNR, 192kS/s, Serial, 2ch, SSOP Product overview: PCM1804DBR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1804DBR can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 192K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1804DBR | 026567-PCM1804DBR | 768-PCM1804DBR | PCM1804DBR |
| Product Name | PCM1804 112dB SNR Stereo ADC with Differential Inputs | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1804DBR | Dual SSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | Serial; Serial | Serial | |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 225 milliwatts | 290 milliwatts |