Manufacturer: Texas Instruments
Win Source Part Number: 045655-PCM56P-L
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: PCM
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: ±4.75 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, 1.5us Settling Time, PDIP16
16-Bit DAC, 666KS/s, 1.5us Settling, Serial, PDIP, Through Hole Product overview: PCM56P-L from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Through-Hole. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Through-Hole, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM56P-L can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 16BIT 16DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 045655-PCM56P-L | PCM56P-L | 768-PCM56P-L | PCM56P-L |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56P-L | 16-bit Through-Hole Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | PCM | Serial | Serial | |
| Package Type | DIP; PDIP; 16-PDIP | DIP; PDIP; PDIP16 | PDIP | |
| Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube,Tube |