Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748EG PCM1748EG

Description
Manufacturer: Texas Instruments Win Source Part Number: 061307-PCM1748EG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061307-PCM1748EG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748EG
061307-PCM1748EG
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748EG 061307-PCM1748EG
Manufacturer: Texas Instruments Win Source Part Number: 061307-PCM1748EG Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061307-PCM1748EG
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
24BIT 96KHZ Digital-to-Analog Converter IC - 768-PCM1748EG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT 96KHZ Digital-to-Analog Converter IC
768-PCM1748EG
24BIT 96KHZ Digital-to-Analog Converter IC 768-PCM1748EG
IC DAC 24BIT STEREO 96KHZ 16SSOP Product overview: PCM1748EG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 96KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 96KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748EG can be used for catalog matching and distributor lookup.

IC DAC 24BIT STEREO 96KHZ 16SSOP Product overview: PCM1748EG from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 96KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 96KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 061307-PCM1748EG 768-PCM1748EG
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748EG 24BIT 96KHZ Digital-to-Analog Converter IC
Interface Type I2S I2S
Package Type SOP; SSOP; 16-SSOP Tube/Rail
Packing Method Tube; Tube/Rail Tube/Rail
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD678TD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details