Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1750U PCM1750U

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236382-PCM1750U Packaging: Tube Type: ADC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital, Dual ± Part Status: Obsolete(EOL) Family Name: PCM1750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): PCM1750U/1K; PCM1750UG4; Introduction Date: April 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236382-PCM1750U Packaging: Tube Type: ADC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital, Dual ± Part Status: Obsolete(EOL) Family Name: PCM1750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): PCM1750U/1K; PCM1750UG4; Introduction Date: April 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1750U
1236382-PCM1750U
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1750U 1236382-PCM1750U
Manufacturer: Texas Instruments Win Source Part Number: 1236382-PCM1750U Packaging: Tube Type: ADC, Audio Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Data Interface: Serial Resolution (Bits): 18 b Voltage Supply Source: Analog and Digital, Dual ± Part Status: Obsolete(EOL) Family Name: PCM1750 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): PCM1750U/1K; PCM1750UG4; Introduction Date: April 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236382-PCM1750U
Packaging: Tube
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Data Interface: Serial
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital, Dual ±
Part Status: Obsolete(EOL)
Family Name: PCM1750
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): PCM1750U/1K; PCM1750UG4;
Introduction Date: April 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1750U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1750U
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1750U
IC ADC/AUDIO 18BIT 28SOIC

IC ADC/AUDIO 18BIT 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1236382-PCM1750U PCM1750U
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1750U Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD10677BWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers