Texas Instruments PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) PCM1773RGA

Description
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 20-VQFN
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) - PCM1773RGA - Texas Instruments
Dallas, TX, United States
PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control)
PCM1773RGA
PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) PCM1773RGA
98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 20-VQFN

98dB SNR Low-Power Stereo DAC with line-out (H/W Control) 20-VQFN

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1773RGA
930142-PCM1773RGA
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1773RGA 930142-PCM1773RGA
Manufacturer: Texas Instruments Win Source Part Number: 930142-PCM1773RGA Operating Temperature Range: -25°C ~ 85°C Features: DAC, Audio 24 b 50k I²S 20-VQFN (4.2x4.2) Package: 20-VFQFN Package: Bulk Mounting: Surface Mount Family Name: PCM1773 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (4.2x4.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -PCM1773RGAG4, 296-13477, -296-13477-ND, -PCM1773RGA-NDR, -296-13477, -PCM1773RGAG4-NDR, -296-13477-NDR, 296-13477-NDR, PCM1773RGAG4, PCM1773RGAG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 930142-PCM1773RGA
Operating Temperature Range: -25°C ~ 85°C
Features: DAC, Audio 24 b 50k I²S 20-VQFN (4.2x4.2)
Package: 20-VFQFN
Package: Bulk
Mounting: Surface Mount
Family Name: PCM1773
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (4.2x4.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -PCM1773RGAG4, 296-13477, -296-13477-ND, -PCM1773RGA-NDR, -296-13477, -PCM1773RGAG4-NDR, -296-13477-NDR, 296-13477-NDR, PCM1773RGAG4, PCM1773RGAG4-ND

Buy Now Datasheet
VQFN Digital-to-Analog Converter IC - 768-PCM1773RGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
768-PCM1773RGA
VQFN Digital-to-Analog Converter IC 768-PCM1773RGA
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, VQFN Product overview: PCM1773RGA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1773RGA can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, VQFN Product overview: PCM1773RGA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1773RGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1773RGA - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC20

D/A Converter, 1 Func, Serial Input Loading, PQCC20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1773RGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1773RGA
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1773RGA
IC DAC/AUDIO 24BIT 50K 20VQFN

IC DAC/AUDIO 24BIT 50K 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1773RGA 930142-PCM1773RGA 768-PCM1773RGA PCM1773RGA PCM1773RGA
Product Name PCM1773 98dB SNR Low-Power Stereo DAC with line-out (H/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1773RGA VQFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W Serial, 3-WIRE Serial
Package Type TSSOP,VQFN 20-VQFN (4.2x4.2) VQFN VQFNP20
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data