The TLC5615CP is a 10-bit voltage output digital-to-analog converter with a 8-pin PDIP package, designed for single 5V supply operation and featuring a 3-wire serial interface. It offers a monotonic output with a settling time of 12.5 μs to 0.5 LSB, operates from 0°C to 70°C, and consumes a maximum of 1.75 mW. The device includes an internal power-on reset and supports SPI, QSPI, and Microwire protocols.
10-Bit, 12.5 us DAC, Serial Input, Low Power 8-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 081465-TLC5615CP
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: External
Settling Time: 12.5μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Industrial, Consumer Electronics
10-Bit 1ch DAC, 75KS/s, SPI, 12.5us Settling, 5V Product overview: TLC5615CP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-TLC5615CP can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 8-PDIP
D/A Converter, 1 Func, Serial Input Loading, 12.5us Settling Time, PDIP8
IC DAC 10BIT V-OUT 8DIP
IC DAC 10BIT V-OUT 8DIP
10 Bit Digital to Analog Converter 1 8-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | TLC5615CP | 081465-TLC5615CP | 701-TLC5615CP | 296-3006-5-ND | TLC5615CP | TLC5615CP | TLC5615CP | TLC5615CP |
| Product Name | TLC5615 10-Bit, 12.5 us DAC, Serial Input, Low Power | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - TLC5615CP | 5V Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC,VSSOP | DIP; PDIP; 8-PDIP | P | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB | 1 LSB |