Texas Instruments PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770PWRG4

Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) - PCM1770PWRG4 - Texas Instruments
Dallas, TX, United States
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control)
PCM1770PWRG4
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770PWRG4
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70

98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
2.4V TSSOP Digital-to-Analog Converter IC
768-PCM1770PWRG4
2.4V TSSOP Digital-to-Analog Converter IC 768-PCM1770PWRG4
24-Bit 2-Ch DAC, Serial/Parallel, 48kS/s, TSSOP, 2.4V Product overview: PCM1770PWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770PWRG4 can be used for catalog matching and distributor lookup.

24-Bit 2-Ch DAC, Serial/Parallel, 48kS/s, TSSOP, 2.4V Product overview: PCM1770PWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.4V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PWRG4
061311-PCM1770PWRG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PWRG4 061311-PCM1770PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 061311-PCM1770PWRG4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 1.6 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061311-PCM1770PWRG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC DAC 24BIT STER LV LP 16-TSSOP - 815-PCM1770PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 24BIT STER LV LP 16-TSSOP
815-PCM1770PWRG4
IC DAC 24BIT STER LV LP 16-TSSOP 815-PCM1770PWRG4
IC DAC 24BIT STER LV LP 16-TSSOP

IC DAC 24BIT STER LV LP 16-TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number PCM1770PWRG4 768-PCM1770PWRG4 061311-PCM1770PWRG4 815-PCM1770PWRG4
Product Name PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 2.4V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770PWRG4 IC DAC 24BIT STER LV LP 16-TSSOP
Interface Type SPI Serial, 3-WIRE, Parallel I2S Serial; Parallel; Parallel, Serial
Package Type TSSOP,VQFN TSSOP SOP; SSOP; TSSOP; 16-TSSOP SSOP; TSSOP
Screening Level Catalog
Resolution 24 bits 24 bits 3 bits
Operating Temperature 0.0 C (32 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data