Texas Instruments High-Performance Analog Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861QDBTRQ1 PCM1861QDBTRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 930144-PCM1861QDBTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP Package: 30-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PCM1861 Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51516-2, 296-51516-1, PCM1861QDBTRQ1-ND, 296-51516-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930144-PCM1861QDBTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP Package: 30-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PCM1861 Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51516-2, 296-51516-1, PCM1861QDBTRQ1-ND, 296-51516-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861QDBTRQ1
930144-PCM1861QDBTRQ1
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861QDBTRQ1 930144-PCM1861QDBTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 930144-PCM1861QDBTRQ 1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP Package: 30-TFSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PCM1861 Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-51516-2, 296-51516-1, PCM1861QDBTRQ1-ND, 296-51516-6

Manufacturer: Texas Instruments
Win Source Part Number: 930144-PCM1861QDBTRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCM1861
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-51516-2, 296-51516-1, PCM1861QDBTRQ1-ND, 296-51516-6

Buy Now Datasheet
Singapore, Singapore
Automotive Dual TSSOP Analog-to-Digital Converter IC
768-PCM1861QDBTRQ1
Automotive Dual TSSOP Analog-to-Digital Converter IC 768-PCM1861QDBTRQ1
Automotive 110dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1861QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1861QDBTRQ1 can be used for catalog matching and distributor lookup.

Automotive 110dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1861QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1861QDBTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1861QDBTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1861QDBTRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1861QDBTRQ1
IC ADC/AUDIO 24BIT 192K 30TSSOP

IC ADC/AUDIO 24BIT 192K 30TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 930144-PCM1861QDBTRQ1 768-PCM1861QDBTRQ1 PCM1861QDBTRQ1
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861QDBTRQ1 Automotive Dual TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOP; SSOP; TSSOP; 30-TSSOP
Unlock Full Specs
to access all available technical data