106dB SNR Stereo DAC 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082066-PCM1748E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 100k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, PDSO16
D/A Converter, 1 Func, Serial Input Loading, PDSO16
24-Bit Stereo DAC, 100dB SNR, 96kS/s, Serial, 16-SSOP Product overview: PCM1748E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748E can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 100K 16SSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1748E | 082066-PCM1748E | PCM1748E | 768-PCM1748E | PCM1748E |
| Product Name | PCM1748 106dB SNR Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748E | SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI | I2S | Serial | Serial, 3-WIRE | |
| Package Type | SSOP | SOP; SSOP; 16-SSOP | SOP; SSOP; SSOP16 | SSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | |||
| Architecture | Sigma-Delta |