SERIAL INPUT LOADING, 18-BIT DAC, PDIP16, PLASTIC, DIP-16 Product overview: PCM69AP-K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, DIP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM69AP-K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 142811-PCM69AP-K
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: Through Hole
Data Interface: PCM
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PDIP16
IC DAC/AUDIO 18BIT 16DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768-PCM69AP-K | 142811-PCM69AP-K | PCM69AP-K | PCM69AP-K |
| Product Name | DIP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM69AP-K | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | PCM | Serial |