Texas Instruments PCM1789 113dB SNR Stereo DAC PCM1789PWRG4

Description
113dB SNR Stereo DAC 24-TSSOP -40 to 85
Request a Quote
Description
113dB SNR Stereo DAC 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1789PWRG4 is a high-performance, 24-bit stereo digital-to-analog converter (DAC) from Texas Instruments, featuring an enhanced multi-level delta-sigma modulator. It supports a wide sampling rate range from 8 kHz to 192 kHz, making it suitable for various audio applications including Blu-ray and DVD players, AV receivers, and home theaters. The device offers a signal-to-noise ratio (SNR) of 113 dB and total harmonic distortion plus noise (THD+N) of -94 dB, ensuring high audio fidelity. This DAC provides differential voltage outputs of up to 8 VPP and includes an integrated analog low-pass filter. It features a flexible audio interface that supports multiple formats such as I¬=S, left-justified, right-justified, and DSP formats, with data lengths of 16, 20, 24, and 32 bits. The PCM1789 can be controlled via a three-wire SPI or a two-wire I²C interface, allowing for functions like digital attenuation and soft mute. The device operates with dual power supplies, requiring 5 V for analog and 3.3 V for digital components, and is housed in a compact 24-pin TSSOP package. It is rated for an operating temperature range of -40°C to 85°C, making it suitable for a variety of environments.

Datasheet Summary
Powered by GS/AI

The PCM1789PWRG4 is a high-performance, 24-bit stereo digital-to-analog converter (DAC) from Texas Instruments, featuring an enhanced multi-level delta-sigma modulator. It supports a wide sampling rate range from 8 kHz to 192 kHz, making it suitable for various audio applications including Blu-ray and DVD players, AV receivers, and home theaters. The device offers a signal-to-noise ratio (SNR) of 113 dB and total harmonic distortion plus noise (THD+N) of -94 dB, ensuring high audio fidelity. This DAC provides differential voltage outputs of up to 8 VPP and includes an integrated analog low-pass filter. It features a flexible audio interface that supports multiple formats such as I¬=S, left-justified, right-justified, and DSP formats, with data lengths of 16, 20, 24, and 32 bits. The PCM1789 can be controlled via a three-wire SPI or a two-wire I²C interface, allowing for functions like digital attenuation and soft mute. The device operates with dual power supplies, requiring 5 V for analog and 3.3 V for digital components, and is housed in a compact 24-pin TSSOP package. It is rated for an operating temperature range of -40°C to 85°C, making it suitable for a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
PCM1789 113dB SNR Stereo DAC - PCM1789PWRG4 - Texas Instruments
Dallas, TX, United States
PCM1789 113dB SNR Stereo DAC
PCM1789PWRG4
PCM1789 113dB SNR Stereo DAC PCM1789PWRG4
113dB SNR Stereo DAC 24-TSSOP -40 to 85

113dB SNR Stereo DAC 24-TSSOP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1789PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1789PWRG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1789PWRG4
IC DAC/AUDIO 24BIT 192K 24TSSOP

IC DAC/AUDIO 24BIT 192K 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1789PWRG4 PCM1789PWRG4
Product Name PCM1789 113dB SNR Stereo DAC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; SPI,I2C,H/W
Package Type TSSOP SSOP
Screening Level Catalog
Resolution 24 bits
Unlock Full Specs
to access all available technical data