Texas Instruments PCM5102A-Q1 2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte PCM5102AQPWRQ1

Description
2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 20-TSSOP -40 to 125
Request a Quote Datasheet
Description
2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 20-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5102A-Q1 2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte - PCM5102AQPWRQ1 - Texas Instruments
Dallas, TX, United States
PCM5102A-Q1 2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte
PCM5102AQPWRQ1
PCM5102A-Q1 2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte PCM5102AQPWRQ1
2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 20-TSSOP -40 to 125

2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 20-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 384kHz TSSOP Digital-to-Analog Converter IC
768-PCM5102AQPWRQ1
32-bit 384kHz TSSOP Digital-to-Analog Converter IC 768-PCM5102AQPWRQ1
32-bit 384kHz Stereo DAC, 112dB SNR, 2.1Vout, TSSOP Product overview: PCM5102AQPWRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102AQPWRQ1 can be used for catalog matching and distributor lookup.

32-bit 384kHz Stereo DAC, 112dB SNR, 2.1Vout, TSSOP Product overview: PCM5102AQPWRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102AQPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM5102AQPWRQ1 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO20

D/A Converter, 1 Func, Serial Input Loading, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5102AQPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5102AQPWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5102AQPWRQ1
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5102AQPWRQ1 768-PCM5102AQPWRQ1 PCM5102AQPWRQ1 PCM5102AQPWRQ1
Product Name PCM5102A-Q1 2VRMS DirectPath?, 112/106/100dB Audio Stereo DAC with 32-bit, 384kHz PCM Inte 32-bit 384kHz TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type HV 3-WIRE, Serial Serial
Package Type TSSOP TSSOP SOP; SSOP; TSSOP20 SSOP
Screening Level Automotive
Resolution 32 bits 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTC - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
5 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CIMF/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
8 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTRG4 - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
2 suppliers