10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA 28-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS5651AIDWG4 |
| Product Name | THS5651A 10-Bit, 125MSPS, CommsDAC, Diff. Scalable Current Outputs between 2mA to 20mA |
| Interface Type | Parallel |
| Package Type | SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 10 bits |