Texas Instruments PCM1725 97dB SNR Stereo DAC PCM1725U/2KG4

Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote Datasheet
Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1725 97dB SNR Stereo DAC - PCM1725U/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1725 97dB SNR Stereo DAC
PCM1725U/2KG4
PCM1725 97dB SNR Stereo DAC PCM1725U/2KG4
97dB SNR Stereo DAC 14-SOIC

97dB SNR Stereo DAC 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-PCM1725U/2KG4
SOIC Digital-to-Analog Converter IC 768-PCM1725U/2KG4
97dB SNR Stereo DAC 14-SOIC Product overview: PCM1725U/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725U/2KG4 can be used for catalog matching and distributor lookup.

97dB SNR Stereo DAC 14-SOIC Product overview: PCM1725U/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725U/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725U/2KG4
061298-PCM1725U/2KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725U/2KG4 061298-PCM1725U/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 061298-PCM1725U/2KG4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 16 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 5V Sampling Rate: 96k Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061298-PCM1725U/2KG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1725U/2KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1725U/2KG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1725U/2KG4
IC DAC/AUDIO 16BIT 96K 14SOIC

IC DAC/AUDIO 16BIT 96K 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1725U/2KG4 768-PCM1725U/2KG4 061298-PCM1725U/2KG4 PCM1725U/2KG4
Product Name PCM1725 97dB SNR Stereo DAC SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725U/2KG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial I2S
Package Type SOIC SOIC; 14-SOIC SOIC
Resolution 16 bits
Unlock Full Specs
to access all available technical data