Texas Instruments PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770RGAR

Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) - PCM1770RGAR - Texas Instruments
Dallas, TX, United States
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control)
PCM1770RGAR
PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1770RGAR
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70

98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770RGAR
061312-PCM1770RGAR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770RGAR 061312-PCM1770RGAR
Manufacturer: Texas Instruments Win Source Part Number: 061312-PCM1770RGAR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-VQFN (4.2x4.2) Supply Voltage - Operating: 1.6 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061312-PCM1770RGAR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-VQFN (4.2x4.2)
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1770RGAR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC20

D/A Converter, 1 Func, Serial Input Loading, PQCC20

Supplier's Site Datasheet
VQFN Digital-to-Analog Converter IC - 768-PCM1770RGAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
VQFN Digital-to-Analog Converter IC
768-PCM1770RGAR
VQFN Digital-to-Analog Converter IC 768-PCM1770RGAR
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial/Parallel, VQFN Product overview: PCM1770RGAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770RGAR can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial/Parallel, VQFN Product overview: PCM1770RGAR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770RGAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1770RGAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1770RGAR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1770RGAR
IC DAC/AUDIO 24BIT 50K 20VQFN

IC DAC/AUDIO 24BIT 50K 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1770RGAR 061312-PCM1770RGAR PCM1770RGAR 768-PCM1770RGAR PCM1770RGAR
Product Name PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770RGAR VQFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI I2S Serial Serial, 3-WIRE, Parallel
Package Type TSSOP,VQFN 20-VQFN (4.2x4.2) VQFNP20 VQFN
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature 0.0 C (32 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data