Texas Instruments PCM1789-Q1 Automotive Catalog 113dB SNR Stereo DAC PCM1789TPWRQ1

Description
Automotive Catalog 113dB SNR Stereo DAC 24-TSSOP -40 to 105
Request a Quote Datasheet
Description
Automotive Catalog 113dB SNR Stereo DAC 24-TSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1789-Q1 Automotive Catalog 113dB SNR Stereo DAC - PCM1789TPWRQ1 - Texas Instruments
Dallas, TX, United States
PCM1789-Q1 Automotive Catalog 113dB SNR Stereo DAC
PCM1789TPWRQ1
PCM1789-Q1 Automotive Catalog 113dB SNR Stereo DAC PCM1789TPWRQ1
Automotive Catalog 113dB SNR Stereo DAC 24-TSSOP -40 to 105

Automotive Catalog 113dB SNR Stereo DAC 24-TSSOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
984530-PCM1789TPWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 984530-PCM1789TPWRQ1
Win Source Part Number: 984530-PCM1789TPWRQ1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: DAC, Audio Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 192k Data Interface: DSP, I2S Number of Channels: 2 Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 3.6V, 5V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-28413-1,296-2841 3-2,-PCM1789TPWRQ1-N DR,-296-28413-1-ND,2 96-28413-6 Base Product Number: PCM1789

Win Source Part Number: 984530-PCM1789TPWRQ1
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: DAC, Audio
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: DSP, I2S
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 5V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-28413-1,296-28413-2,-PCM1789TPWRQ1-NDR,-296-28413-1-ND,296-28413-6
Base Product Number: PCM1789

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Digital-to-Analog Converter IC
768-PCM1789TPWRQ1
5V TSSOP Digital-to-Analog Converter IC 768-PCM1789TPWRQ1
24-Bit Stereo DAC, 192KS/s, I2C/SPI, 5V, TSSOP Product overview: PCM1789TPWRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1789TPWRQ1 can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 192KS/s, I2C/SPI, 5V, TSSOP Product overview: PCM1789TPWRQ1 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1789TPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1789TPWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1789TPWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1789TPWRQ1
IC DAC/AUDIO 24BIT 192K 24TSSOP

IC DAC/AUDIO 24BIT 192K 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1789TPWRQ1 984530-PCM1789TPWRQ1 768-PCM1789TPWRQ1 PCM1789TPWRQ1
Product Name PCM1789-Q1 Automotive Catalog 113dB SNR Stereo DAC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 5V TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; SPI,I2C,H/W DSP, I2S I2C, SPI, Serial, 3-WIRE
Package Type TSSOP SSOP TSSOP SSOP
Screening Level Automotive
Resolution 24 bits 24 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7832IPAP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type QFP
Packing Method Tray; Bulk; Bulk,Tray
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers