Texas Instruments PCM1718 100dB SNR Stereo DAC PCM1718E/2KG4

Description
100dB SNR Stereo DAC 20-SSOP
Request a Quote
Description
100dB SNR Stereo DAC 20-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1718E/2KG4 is a stereo digital-to-analog converter (DAC) from Texas Instruments, featuring a signal-to-noise ratio (SNR) of 100 dB and a total harmonic distortion plus noise (THD+N) of -90 dB. It supports 16- or 18-bit I2S and 18-bit normal input data formats, making it versatile for various audio applications. The device includes an 8X oversampling digital filter, a multi-level delta-sigma DAC, and integrated analog output amplifiers, all housed in a compact 20-pin SSOP package. Operating with a power supply range of +2.7V to +5.5V, the PCM1718E is suitable for cost-sensitive consumer applications such as BS tuners, keyboards, MPEG audio, and set-top boxes. It offers selectable functions like soft mute and digital de-emphasis, enhancing its usability in different audio scenarios. The device operates effectively across a temperature range of -25°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The PCM1718E/2KG4 is a stereo digital-to-analog converter (DAC) from Texas Instruments, featuring a signal-to-noise ratio (SNR) of 100 dB and a total harmonic distortion plus noise (THD+N) of -90 dB. It supports 16- or 18-bit I2S and 18-bit normal input data formats, making it versatile for various audio applications. The device includes an 8X oversampling digital filter, a multi-level delta-sigma DAC, and integrated analog output amplifiers, all housed in a compact 20-pin SSOP package. Operating with a power supply range of +2.7V to +5.5V, the PCM1718E is suitable for cost-sensitive consumer applications such as BS tuners, keyboards, MPEG audio, and set-top boxes. It offers selectable functions like soft mute and digital de-emphasis, enhancing its usability in different audio scenarios. The device operates effectively across a temperature range of -25°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PCM1718 100dB SNR Stereo DAC - PCM1718E/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1718 100dB SNR Stereo DAC
PCM1718E/2KG4
PCM1718 100dB SNR Stereo DAC PCM1718E/2KG4
100dB SNR Stereo DAC 20-SSOP

100dB SNR Stereo DAC 20-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number PCM1718E/2KG4
Product Name PCM1718 100dB SNR Stereo DAC
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMM - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
8 suppliers
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC082S085 8-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC082S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1189020-AMC1106E05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers