Texas Instruments PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter PCM56U

Description
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
Request a Quote Datasheet
Description
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter - PCM56U - Texas Instruments
Dallas, TX, United States
PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter
PCM56U
PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter PCM56U
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC

Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U
082079-PCM56U
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U 082079-PCM56U
Manufacturer: Texas Instruments Win Source Part Number: 082079-PCM56U Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: PCM Resolution (Bits): 16 b Voltage Supply Source: Dual ± Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: ±4.75 V to 13.2 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082079-PCM56U
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b
Voltage Supply Source: Dual ±
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: ±4.75 V to 13.2 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit SOIC Digital-to-Analog Converter IC
768-PCM56U
16-bit SOIC Digital-to-Analog Converter IC 768-PCM56U
16-Bit DAC, 666kS/s, Serial, Bipolar, SOIC Product overview: PCM56U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM56U can be used for catalog matching and distributor lookup.

16-Bit DAC, 666kS/s, Serial, Bipolar, SOIC Product overview: PCM56U from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM56U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM56U - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 1.5us Settling Time, PDSO16

D/A Converter, 1 Func, Serial Input Loading, 1.5us Settling Time, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM56U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM56U
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM56U
IC DAC/AUDIO 16BIT 16SOIC

IC DAC/AUDIO 16BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM56U 082079-PCM56U 768-PCM56U PCM56U PCM56U
Product Name PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56U 16-bit SOIC Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type PCM Serial Serial
Unlock Full Specs
to access all available technical data