Texas Instruments PCM1864-Q1 PCM1864QDBTRQ1

Description
30-TSSOP
Request a Quote Datasheet
Description
30-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1864-Q1 - PCM1864QDBTRQ1 - Texas Instruments
Dallas, TX, United States
PCM1864-Q1
PCM1864QDBTRQ1
PCM1864-Q1 PCM1864QDBTRQ1
30-TSSOP

30-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1864QDBTRQ1
813814-PCM1864QDBTRQ1
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1864QDBTRQ1 813814-PCM1864QDBTRQ1
Manufacturer: Texas Instruments Win Source Part Number: 813814-PCM1864QDBTRQ 1 Packaging: Reel Type: ADC, Audio Mounting Style: SMD Sampling Rate (Per Second): 32k ~ 192k Data Interface: I2C, SPI Number of Channels: 4 Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Supplier Device Package: 30-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 30-TFSOP Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2 (1 Year) Supply Voltage (V): 3.3V

Manufacturer: Texas Instruments
Win Source Part Number: 813814-PCM1864QDBTRQ1
Packaging: Reel
Type: ADC, Audio
Mounting Style: SMD
Sampling Rate (Per Second): 32k ~ 192k
Data Interface: I2C, SPI
Number of Channels: 4
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 30-TFSOP
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.3V

Buy Now
Singapore, Singapore
Automotive Quad TSSOP Analog-to-Digital Converter IC
768-PCM1864QDBTRQ1
Automotive Quad TSSOP Analog-to-Digital Converter IC 768-PCM1864QDBTRQ1
Automotive 103dB 4-Channel Software-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1864QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Quad, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1864QDBTRQ1 can be used for catalog matching and distributor lookup.

Automotive 103dB 4-Channel Software-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1864QDBTRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Quad, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1864QDBTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1864QDBTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1864QDBTRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1864QDBTRQ1
IC ADC/AUD 32BIT 32-192K 30TSSOP

IC ADC/AUD 32BIT 32-192K 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1864QDBTRQ1 813814-PCM1864QDBTRQ1 768-PCM1864QDBTRQ1 PCM1864QDBTRQ1
Product Name PCM1864-Q1 Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1864QDBTRQ1 Automotive Quad TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; I2C, SPI
Unlock Full Specs
to access all available technical data